web counter

Linear Technology/Analog Devices DC455ABOARD EVAL FOR LTC3707EGN

Linear Technology/Analog Devices DC455A Reference Design 2
Linear Technology/Analog Devices DC455A Reference Design 1
Linear Technology/Analog Devices DC455A Reference Design 2
Linear Technology/Analog Devices DC455A Reference Design 1
Linear Technology/Analog Devices DC455A Reference Design 1
Linear Technology/Analog Devices DC455A Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Communications and TelecomPortableBattery ChargerBackplane Distributed PowerPersonal Digital AssistantNotebookLaptop

ECAD Model:

Description

The Analog Devices DC455A-A, LTC3707EGN Demo Board is a dual-phase, two-output power supply designed for use in communications and telecom applications. It features a wide input voltage range of 7V to 21V and provides two regulated outputs of 5V @ 5A and 3.3V @ 5A. The board is equipped with a variety of features to facilitate easy testing and evaluation, including a graphical user interface, a USB port for communication, and a power-good indicator. It also includes a comprehensive set of protection features, such as over-voltage, over-current, and thermal protection. The board is designed to meet the requirements of the latest telecom standards and is ideal for use in a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2002
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC3707
  • Voltage - Output
    3.3V 5V
  • Utilized IC / Part
    LTC3707
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining