web counter

Linear Technology/Analog Devices DC461ALTC1644 DEMO BOARD

Linear Technology/Analog Devices DC461A Reference Design 1
Linear Technology/Analog Devices DC461A Reference Design 1
Linear Technology/Analog Devices DC461A Reference Design 1
Linear Technology/Analog Devices DC461A Reference Design 1

Applications:

Power Management >

Hot-Swap Controller

End Products:

Communications and TelecomATCA Backplane

ECAD Model:

Description

Analog Devices DC461A-A, LTC1644CGN Demo Board is a compact, low-cost, high-performance demonstration board for the LTC1644CGN, a high-performance, low-power, hot-swap controller and system backplane. It is designed to provide a complete solution for hot-swap applications, including communications and telecom boards. The board features a wide range of features, including a high-speed, low-power, hot-swap controller, a system backplane, and a communications and telecom board. It also includes a variety of connectors, including USB, Ethernet, and RS-232, as well as a variety of power connectors. The board is designed to provide a complete solution for hot-swap applications, including communications and telecom boards. It is also designed to be easy to use and configure, with a simple user interface and a comprehensive set of documentation.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Hot Swap Controller
  • Utilized IC / Part
    LTC1644
  • Supplied Contents
    Board(s)
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining