web counter

Linear Technology/Analog Devices DC471ABOARD DEMO FOR LT3430EFE

Linear Technology/Analog Devices DC471A Reference Design 1
Linear Technology/Analog Devices DC471A Reference Design 1
Linear Technology/Analog Devices DC471A Reference Design 1
Linear Technology/Analog Devices DC471A Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveBattery ChargerPortable ComputersDistributed Control SystemAutomotiveIndustrial

ECAD Model:

Description

The Analog Devices DC471A-A, LT3430EFE Demo Board is a high voltage buck converter designed for automotive and transportation applications. It has an input voltage range of 7.5V to 60V and an output voltage of 5V at 2A. It has a switching frequency of 200kHz and is capable of providing a high efficiency power conversion. The board is designed to demonstrate the features and performance of the LT3430EFE IC and is ideal for automotive and transportation applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    5V
  • Frequency - Switching
    200kHz
  • Utilized IC / Part
    LT3430
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining