web counter

Linear Technology/Analog Devices DC481ABOARD EVAL FOR LT1976IFE

Linear Technology/Analog Devices DC481A Reference Design 2
Linear Technology/Analog Devices DC481A Reference Design 1
Linear Technology/Analog Devices DC481A Reference Design 2
Linear Technology/Analog Devices DC481A Reference Design 1
Linear Technology/Analog Devices DC481A Reference Design 1
Linear Technology/Analog Devices DC481A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveBackplane Distributed PowerAutomotiveIndustrial

ECAD Model:

Description

The Analog Devices DC481A-A, LT1976IFE Demo Board is a 1.5A, 200kHz Step-Down Converter with Burst Mode, designed for use in automotive and transportation applications. It features a wide input voltage range of 4V to 60Vin, and a 3.3Vout @ 1A. The board is equipped with a high efficiency synchronous buck converter, and is capable of providing up to 1.5A of continuous output current. It also features a Burst Mode operation, which allows for improved efficiency at light loads. The board is designed to meet the requirements of automotive and transportation applications, and is ideal for use in applications such as automotive infotainment systems, automotive lighting, and automotive power supplies.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 2 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2003
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LT1977
  • Voltage - Output
    3.3V
  • Frequency - Switching
    200kHz
  • Utilized IC / Part
    LT1976
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC DRVR 7 SEGMENT 4 DIGIT 16DIP88000BUY