web counter

Linear Technology/Analog Devices DC534ABOARD EVAL FOR LT3150CGN

Linear Technology/Analog Devices DC534A Reference Design 2
Linear Technology/Analog Devices DC534A Reference Design 1
Linear Technology/Analog Devices DC534A Reference Design 2
Linear Technology/Analog Devices DC534A Reference Design 1
Linear Technology/Analog Devices DC534A Reference Design 1
Linear Technology/Analog Devices DC534A Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Power ManagementProcessor Power Management

ECAD Model:

Description

The Analog Devices DC534A-A LT3150CGN Demo Board is a low voltage linear regulator designed to provide a reliable and efficient power management solution. It features a 1.5-2.5V input voltage range and can output either 1.2V/1.5V at 4A or 1.8V at 1.7A. The board is equipped with a Power Management IC, allowing for precise control of the output voltage and current. It is ideal for applications requiring a low voltage, high current power supply. The board is also designed to be easy to use and configure, making it a great choice for a wide range of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    1.1V~10V
  • Published
    2002
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LT3150
  • Current - Output
    4A
  • Voltage - Output
    1.2V 1.5V or 1.8V
  • Utilized IC / Part
    LT3150
  • Supplied Contents
    Board(s)
  • Regulator Type
    Positive Adjustable
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining