web counter

Linear Technology/Analog Devices DC547AEVAL BOARD FOR LTC1864L

Linear Technology/Analog Devices DC547A Reference Design 1
Linear Technology/Analog Devices DC547A Reference Design 1
Linear Technology/Analog Devices DC547A Reference Design 1
Linear Technology/Analog Devices DC547A Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC547A-A LTC1864LAIMS8 Demo Board is a 3V, 16-bit, 150ksps power ADC with a serial interface and differential input in an MS-8 package. It is designed for instrumentation and measurement applications, providing high accuracy and precision data acquisition. The board features a low power consumption, wide dynamic range, and a wide input voltage range. It also includes a built-in reference voltage, allowing for easy calibration and adjustment. The board is also equipped with a variety of digital and analog I/O, making it suitable for a wide range of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Box
  • Published
    2003
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC1864
  • Number of Bits
    16
  • Utilized IC / Part
    LTC1864L
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Sampling Rate (Per Second)
    150k
  • Number of A/D Converters
    1
  • Input Range
    0 ~ VREF
  • Power (Typ) @ Conditions
    1.22mW @ 150kSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Toshiba46075BUY
Diodes IncorporatedHC HIGH PIN COUNT SO-1610BUY