web counter

Linear Technology/Analog Devices DC551A-ABOARD DEMO FOR LTC4002EDD-4.2

Linear Technology/Analog Devices DC551A-A Reference Design 1
Linear Technology/Analog Devices DC551A-A Reference Design 1
Linear Technology/Analog Devices DC551A-A Reference Design 1
Linear Technology/Analog Devices DC551A-A Reference Design 1

Applications:

Battery Management >

Battery Charger

End Products:

AudioPortable ComputersDocking StationInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC551A-A, LTC4002EDD-4.2 Demo Board is a Li-Ion battery charger with charge termination and audio alerts. It is designed to charge a single-cell Li-Ion battery from a +VIN of 5.2V to 24V, with a maximum charge current of 3A. The board features a charge status LED, a charge current adjustment potentiometer, and a charge termination switch. It also includes an audio alert that will sound when the charge is complete. The board is designed to be used with the LTC4002EDD-4.2 Li-Ion battery charger IC, and is ideal for applications such as portable electronics, medical devices, and consumer products.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Battery Charger
  • Utilized IC / Part
    LTC4002-4.2
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining