web counter

Linear Technology/Analog Devices DC783ABOARD DEMO FOR LTC4060EFE

Linear Technology/Analog Devices DC783A Reference Design 1
Linear Technology/Analog Devices DC783A Reference Design 1
Linear Technology/Analog Devices DC783A Reference Design 1
Linear Technology/Analog Devices DC783A Reference Design 1

Applications:

Battery Management >

Battery Charger

End Products:

Consumer ElectronicsPortable Consumer ElectronicsTest EquipmentPersonal Digital AssistantPortable ComputersDocking StationCellular Phone

ECAD Model:

Description

The Analog Devices DC783A-A, LTC4060EFE Demo Board is a 2A NiMH/NiCD Linear Charger designed for consumer electronics. It has a maximum input voltage of 10V and is capable of charging NiMH and NiCD batteries. It features a low quiescent current, low noise operation, and a wide input voltage range. The board also includes a power switch, LED indicators, and a USB port for easy connection to a computer. This demo board is ideal for testing and evaluating the performance of the LTC4060EFE charger.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Battery Charger
  • Supplied Contents
    Board(s)
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices / Linear Technology0RFQ