web counter

Linear Technology/Analog Devices DC559A-BBOARD EVAL FOR LTC3429BES6

Linear Technology/Analog Devices DC559A-B Reference Design 2
Linear Technology/Analog Devices DC559A-B Reference Design 1
Linear Technology/Analog Devices DC559A-B Reference Design 2
Linear Technology/Analog Devices DC559A-B Reference Design 1
Linear Technology/Analog Devices DC559A-B Reference Design 1
Linear Technology/Analog Devices DC559A-B Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Video and ImagingMP3 PlayerWireless HeadsetInstrumentation and MeasurementGPSDigital Camera

ECAD Model:

Description

The Analog Devices DC559A-B, LTC3429BES6 Demo Board is a 500kHz synchronous boost converter designed to provide a regulated output voltage of 3.3V at 90mA from an input voltage range of 1.0 to 3.3V. It is ideal for use in video and imaging applications, providing a reliable and efficient power solution. The board features a wide input voltage range, low quiescent current, and high efficiency, making it an ideal choice for a variety of applications. The board also features a wide operating temperature range, making it suitable for use in a variety of environments.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2004
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC3429
  • Voltage - Output
    3.3V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    LTC3429B
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.0RFQ