Linear Technology/Analog Devices DC573ABOARD DELTA SIGMA ADC LTC2400
Description
The Analog Devices DC573A-A, DC573A, LTC2400CS8 Demo Board is a 24-bit delta sigma ADC instrumentation and measurement board. It is designed to demonstrate the performance of the LTC2400CS8 24-bit delta sigma ADC. The board features a wide range of input ranges, including ±2.5V, ±5V, ±10V, and ±20V. It also includes a low-noise, low-drift, low-power reference, and a wide range of output ranges, including 0-2.5V, 0-5V, 0-10V, and 0-20V. The board also includes a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and control. The board is ideal for applications such as precision data acquisition, instrumentation, and measurement.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- Published2000
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberLTC2400
- Operating Supply Voltage5V
- InterfaceSPI, Serial
- Number of Bits24
- Utilized IC / PartLTC2400
- Supplied ContentsBoard(s)
- Data InterfaceMICROWIRE™, Serial, SPI™
- Sampling Rate7.5 sps
- Evaluation KitYes
- Sampling Rate (Per Second)7.5
- Number of A/D Converters1
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin PDIP Tube | 4520 | BUY | |
| Microchip Technology | IC EEPROM 2K I2C 400KHZ SOT23-6 | 5000 | RFQ | |
| Microchip Technology | IC EEPROM 2KBIT 400KHZ 8TSSOP | 5000 | RFQ | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube | 1940 | RFQ | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP Tube | 5 | RFQ | |
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8TSSOP | 0 | RFQ | |
| Microchip Technology | Microchip 24LC025-I/SN Serial EEPROM Memory; 2kbit; 1000ns; 2.5 to 5.5V 8-Pin SOIC | 7800 | BUY | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TDFN EP T/R | 25 | BUY | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP T/R | 48 | RFQ | |
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8TDFN | 0 | RFQ |


Product
Brand
Articles
Tools