web counter

Linear Technology/Analog Devices DC613ABOARD EVAL FOR LT3435IFE

Linear Technology/Analog Devices DC613A Reference Design 2
Linear Technology/Analog Devices DC613A Reference Design 1
Linear Technology/Analog Devices DC613A Reference Design 2
Linear Technology/Analog Devices DC613A Reference Design 1
Linear Technology/Analog Devices DC613A Reference Design 1
Linear Technology/Analog Devices DC613A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveBackplane Distributed PowerAutomotiveIndustrial

ECAD Model:

Description

The Analog Devices DC613A-A LT3435IFE Demo Board is a 3A, 500KHz step-down converter designed for automotive and transportation applications. It features a low quiescent current of only 100uA, making it ideal for applications that require high efficiency and low power consumption. The board is designed to provide a wide input voltage range of 4.5V to 40V, and can output a regulated voltage of 0.8V to 36V. It also features a wide operating temperature range of -40°C to +125°C, making it suitable for use in extreme environments. The board is also equipped with a variety of protection features, including over-voltage, over-current, and short-circuit protection.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    5V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    LT3435
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices / Linear Technology300RFQ
Analog Devices / Linear Technology0RFQ