web counter

Linear Technology/Analog Devices DC614ABOARD EVAL FOR LT3434IFE

Linear Technology/Analog Devices DC614A Reference Design 2
Linear Technology/Analog Devices DC614A Reference Design 1
Linear Technology/Analog Devices DC614A Reference Design 2
Linear Technology/Analog Devices DC614A Reference Design 1
Linear Technology/Analog Devices DC614A Reference Design 1
Linear Technology/Analog Devices DC614A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveBackplane Distributed PowerAutomotiveIndustrial

ECAD Model:

Description

The Analog Devices DC614A-A LT3434IFE Demo Board is a 60V 3A 200kHz Step-Down Converter with Burst Mode. It is designed for automotive and transportation applications, and is capable of operating with an input voltage of 4V to 60V and outputting 3.3V at 2A. It features a high efficiency, low noise, and low ripple operation, and is capable of providing a high power density. The board also includes a wide range of protection features, such as over-voltage, over-current, and thermal protection. The board is also designed to be easy to use and configure, making it ideal for prototyping and development.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2004
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LT3434
  • Voltage - Output
    3.3V
  • Frequency - Switching
    200kHz
  • Utilized IC / Part
    LT3434
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ
Analog Devices, Inc.0RFQ