web counter

Linear Technology/Analog Devices DC623ABOARD EVAL FOR LTC3801ES6

Linear Technology/Analog Devices DC623A Reference Design 2
Linear Technology/Analog Devices DC623A Reference Design 1
Linear Technology/Analog Devices DC623A Reference Design 2
Linear Technology/Analog Devices DC623A Reference Design 1
Linear Technology/Analog Devices DC623A Reference Design 1
Linear Technology/Analog Devices DC623A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomBackplane Distributed PowerWirelessPortable Computers

ECAD Model:

Description

The Analog Devices DC623A-A, LTC3801ES6 Demo Board is a 550kHz micro-power step-down DC/DC controller designed for use in communications and telecom applications. It has an input voltage range of 2.5V to 9.8V and can provide an output voltage of 2.5V at 1A. It features a wide range of protection features, including over-voltage, over-current, and short-circuit protection. It also has a low quiescent current of only 1.5mA, making it ideal for battery-powered applications. The board also includes a USB interface for easy programming and monitoring.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2003
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC3801
  • Voltage - Output
    2.5V
  • Frequency - Switching
    550kHz
  • Utilized IC / Part
    LTC3801
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining