web counter

Linear Technology/Analog Devices DC664ABOARD EVAL FOR LTC3737EUF

Linear Technology/Analog Devices DC664A Reference Design 2
Linear Technology/Analog Devices DC664A Reference Design 1
Linear Technology/Analog Devices DC664A Reference Design 2
Linear Technology/Analog Devices DC664A Reference Design 1
Linear Technology/Analog Devices DC664A Reference Design 1
Linear Technology/Analog Devices DC664A Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Communications and TelecomPortableBackplane Distributed PowerPersonal Digital AssistantNotebookLaptop

ECAD Model:

Description

The Analog Devices DC664A-A LTC3737EUF Demo Board is a 2-phase dual step-down DC/DC converter designed for use in communications and telecom applications. It features an input voltage range of 2.75V to 9.8V and two adjustable output voltages: 2.5V at 2.5A and 1.8V at 3A. The board is equipped with a wide range of features, including a high-efficiency synchronous buck converter, programmable soft-start, adjustable frequency, and adjustable current limit. It also includes a comprehensive set of protection features, such as over-voltage, under-voltage, over-temperature, and short-circuit protection. The board is designed to provide reliable and efficient power conversion for a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2004
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC3737
  • Voltage - Output
    1.8V 2.5V
  • Frequency - Switching
    550kHz
  • Utilized IC / Part
    LTC3737
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining