web counter

Linear Technology/Analog Devices DC672ABOARD EVAL FOR LTC4058EDD

Linear Technology/Analog Devices DC672A Reference Design 2
Linear Technology/Analog Devices DC672A Reference Design 1
Linear Technology/Analog Devices DC672A Reference Design 2
Linear Technology/Analog Devices DC672A Reference Design 1
Linear Technology/Analog Devices DC672A Reference Design 1
Linear Technology/Analog Devices DC672A Reference Design 2

Applications:

Battery Management >

Battery Charger

End Products:

Consumer ElectronicsMP3 PlayerPersonal Digital AssistantBluetoothCellular Phone

ECAD Model:

Description

The Analog Devices DC672A-A, LTC4058EDD-4.2 Demo Board is a Li-Ion battery charger designed for consumer electronics. It has an input voltage range of 4.25V to 6.3V and an output current of 800mA. It is a highly efficient and reliable charger that is easy to use and provides a safe and reliable charging solution for your Li-Ion batteries. It is also designed to be compatible with a wide range of consumer electronics, making it a great choice for any application.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2004
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LTC4058
  • Function
    Battery Charger
  • Utilized IC / Part
    LTC4058-4.2
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Li-Ion (1 Cell)
  • Embedded
    No
  • Secondary Attributes
    On-Board LEDs
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining