web counter

Linear Technology/Analog Devices DC711A-BBOARD EVAL FOR LT3468ES5

Linear Technology/Analog Devices DC711A-B Reference Design 2
Linear Technology/Analog Devices DC711A-B Reference Design 1
Linear Technology/Analog Devices DC711A-B Reference Design 2
Linear Technology/Analog Devices DC711A-B Reference Design 1
Linear Technology/Analog Devices DC711A-B Reference Design 1
Linear Technology/Analog Devices DC711A-B Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Video and ImagingFlash Camera

ECAD Model:

Description

The Analog Devices DC711A-B Demo Board is a versatile and powerful tool for video and imaging applications. It features the LT3468ES5-1 Photoflash Capacitor Charger High Voltage Supply, which provides a wide input voltage range of 2.5V-8V and a high output voltage of 320V. The board also features a peak current of 0.7A and a wide range of protection features, making it ideal for a variety of applications. The DC711A-B Demo Board is a great choice for those looking for a reliable and efficient power supply for their video and imaging projects.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LT3468
  • Function
    Capacitor Charger
  • Utilized IC / Part
    LT3468-1
  • Supplied Contents
    Board(s)
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining