web counter

Linear Technology/Analog Devices DC711A-CBOARD EVAL FOR LT3468ES5

Linear Technology/Analog Devices DC711A-C Reference Design 2
Linear Technology/Analog Devices DC711A-C Reference Design 1
Linear Technology/Analog Devices DC711A-C Reference Design 2
Linear Technology/Analog Devices DC711A-C Reference Design 1
Linear Technology/Analog Devices DC711A-C Reference Design 1
Linear Technology/Analog Devices DC711A-C Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Video and ImagingFlash Camera

ECAD Model:

Description

The Analog Devices DC711A-C Demo Board is a high voltage power supply designed for video and imaging applications. It features the LT3468ES5-2 Photoflash Capacitor Charger, which allows for a wide input voltage range of 2.5V to 8V and a high output voltage of 320V. The board also has a peak current of 1.0A and is capable of providing a stable and reliable power supply for a variety of video and imaging applications. The DC711A-C Demo Board is an ideal solution for those looking for a high voltage power supply for their video and imaging projects.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    LT3468
  • Function
    Capacitor Charger
  • Utilized IC / Part
    LT3468-2
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Embedded
    No
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesActive Filter Dual Low Pass 8th Order 256kHz 16-Pin SSOP N4450RFQ