web counter

Linear Technology/Analog Devices DC745ABOARD DELTA SIGMA ADC LTC2433-1

Linear Technology/Analog Devices DC745A Reference Design 3
Linear Technology/Analog Devices DC745A Reference Design 1
Linear Technology/Analog Devices DC745A Reference Design 2
Linear Technology/Analog Devices DC745A Reference Design 3
Linear Technology/Analog Devices DC745A Reference Design 1
Linear Technology/Analog Devices DC745A Reference Design 1
Linear Technology/Analog Devices DC745A Reference Design 2
Linear Technology/Analog Devices DC745A Reference Design 3

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementData Acquisition SystemIndustrial ControlGas MeterOutdoor Temperature SensorStrain GaugeWeight ScaleInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC745A-A Demonstration Board for the LTC2433-1 is a 16-bit high performance DS Analog to Digital Converter (ADC) designed for instrumentation and measurement applications. It features a wide input voltage range of 0V to 5V, a low power consumption of only 1.2mA, and a high sampling rate of up to 1MSPS. The board also includes a built-in reference voltage of 2.5V, a temperature sensor, and a USB interface for easy connection to a PC. The board is ideal for applications such as data acquisition, signal conditioning, and instrumentation. It is also compatible with a variety of software packages, making it easy to integrate into existing systems.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2004
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2433
  • Interface
    SPI, Serial
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2433-1
  • Supplied Contents
    Board(s)
  • Data Interface
    MICROWIRE™, Serial, SPI™
  • Sampling Rate
    6.8 sps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    6.8
  • Number of A/D Converters
    2
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin PDIP Tube4520BUY
Microchip TechnologyIC EEPROM 2KBIT 400KHZ 8TSSOP5000RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8SOIC750RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8DFN24RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube1940RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP T/R14RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin SOIC N T/R23RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TDFN EP T/R25BUY
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP T/R48RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8TDFN0RFQ