Linear Technology/Analog Devices DC751A-AEVAL BOARD FOR LTC2222
Description
The Analog Devices DC751A-A Demo Board is a powerful tool for evaluating the performance of the LTC2222IUK 12-bit, 105-Msps High Speed ADC. It is designed to operate with a VDD of +3.3V and can accept analog input signals ranging from 1MHz to 100MHz. The board also features power management capabilities, allowing users to easily adjust the power consumption of the ADC. The DC751A-A Demo Board is an ideal solution for testing and evaluating the performance of the LTC2222IUK ADC in a variety of applications.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- Published2004
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- InterfaceLVDS, Parallel
- Number of Bits12
- Utilized IC / PartLTC2222
- Supplied ContentsBoard(s)
- Data InterfaceCMOS, LVDS, Parallel
- Sampling Rate105 Msps
- Evaluation KitYes
- Sampling Rate (Per Second)105M
- Number of A/D Converters1
- Input Range1 ~ 2Vpp
- Power (Typ) @ Conditions475mW @ 105MSPS
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| ON Semiconductor | Latch Transparent 3-ST 16-CH D-Type 48-Pin TSSOP W Rail | 44 | BUY | |
| ON Semiconductor | XOR Gate 1-Element 2-IN CMOS 5-Pin SC-70 T/R | 9000 | RFQ | |
| Microchip Technology | MICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-8 | 25 | RFQ | |
| Analog Devices, Inc. | 80 | RFQ |


Product
Brand
Articles
Tools