web counter

Linear Technology/Analog Devices DC751A-CEVAL BOARD FOR LTC2232

Linear Technology/Analog Devices DC751A-C Reference Design 1
Linear Technology/Analog Devices DC751A-C Reference Design 1
Linear Technology/Analog Devices DC751A-C Reference Design 1
Linear Technology/Analog Devices DC751A-C Reference Design 1

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Power ManagementTest EquipmentPower AmplifierWireless Communications

ECAD Model:

Description

The Analog Devices DC751A-C Demo Board is a powerful tool for evaluating the performance of the LTC2232IUK 10-bit, 105-Msps High Speed ADC. This board is designed to operate with a VDD of +3.3V and can accept analog input signals ranging from 1MHz to 100MHz. It also features power management capabilities, allowing users to easily adjust the power consumption of the board. The DC751A-C Demo Board is an ideal solution for testing and evaluating the performance of the LTC2232IUK ADC in a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2004
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Interface
    LVDS, Parallel
  • Number of Bits
    10
  • Utilized IC / Part
    LTC2232
  • Supplied Contents
    Board(s)
  • Data Interface
    CMOS, LVDS, Parallel
  • Sampling Rate
    105 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    105M
  • Number of A/D Converters
    1
  • Input Range
    1 ~ 2Vpp
  • Power (Typ) @ Conditions
    475mW @ 105MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorLatch Transparent 3-ST 16-CH D-Type 48-Pin TSSOP W Rail44BUY
ON SemiconductorXOR Gate 1-Element 2-IN CMOS 5-Pin SC-70 T/R9000RFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ
Analog Devices, Inc.80RFQ