Linear Technology/Analog Devices DC766ALTC4068EDD-4.2 - 800MA STAND ALO
Description
The Analog Devices DC766A-A, LTC4068EDD-4.2 Demo Board is a stand-alone 800mA Li-Ion charger designed for consumer electronics. It features a wide input voltage range of 4.5V to 6.3V and an output of 800mA charge with a 40mA termination. This board is ideal for charging a variety of Li-Ion batteries, and is designed to be easy to use and reliable. It is also equipped with a variety of safety features, such as over-voltage, over-current, and short-circuit protection.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Factory Lead Time8 Weeks
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypePower Management
- FunctionBattery Charger
- Utilized IC / PartLTC4068-4.2
- Supplied ContentsBoard(s)
- Primary AttributesLi-Ion (1 Cell)
- Secondary AttributesOn-Board LEDs
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | MICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-8 | 25 | RFQ |


Product
Brand
Articles
Tools