web counter

Linear Technology/Analog Devices DC803ABOARD EVAL FOR LTC3736EUF

Linear Technology/Analog Devices DC803A Reference Design 2
Linear Technology/Analog Devices DC803A Reference Design 1
Linear Technology/Analog Devices DC803A Reference Design 2
Linear Technology/Analog Devices DC803A Reference Design 1
Linear Technology/Analog Devices DC803A Reference Design 1
Linear Technology/Analog Devices DC803A Reference Design 2

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Communications and TelecomPortableBackplane Distributed PowerPersonal Digital AssistantNotebookLaptop

ECAD Model:

Description

The Analog Devices DC803A-A, LTC3736EUF-1 Demo Board is a 2-phase dual synchronous step-down converter with spread spectrum and output tracking. It is designed to provide a reliable and efficient power solution for communications and telecom applications. The board has an input voltage range of 2.75V to 8V and two adjustable output voltages of 2.5V (5A at 5Vin) and 1.8V (5A at 5Vin). It also features spread spectrum modulation to reduce EMI and output tracking to ensure that the two outputs remain in phase. The board is equipped with a USB interface for easy programming and monitoring.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2004
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC3736
  • Voltage - Output
    1.8V 2.5V
  • Frequency - Switching
    550kHz
  • Utilized IC / Part
    LTC3736-1
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining