web counter

Linear Technology/Analog Devices DC847ABOARD DELTA SIGMA ADC LTC2446

Linear Technology/Analog Devices DC847A Reference Design 3
Linear Technology/Analog Devices DC847A Reference Design 1
Linear Technology/Analog Devices DC847A Reference Design 2
Linear Technology/Analog Devices DC847A Reference Design 3
Linear Technology/Analog Devices DC847A Reference Design 1
Linear Technology/Analog Devices DC847A Reference Design 1
Linear Technology/Analog Devices DC847A Reference Design 2
Linear Technology/Analog Devices DC847A Reference Design 3

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementPressure SensorFlow MeterGas MeterOutdoor Temperature SensorWeight Scale

ECAD Model:

Description

The Analog Devices DC847A-A, LTC2446UHF Demo Board is a 24-bit high speed 4-/8-channel delta sigma ADC instrumentation and measurement board. It is designed to provide a comprehensive platform for evaluating the performance of the LTC2446UHF delta sigma ADC. The board features a wide range of input ranges, including ±2.5V, ±5V, ±10V, and ±20V, and can be used to measure both AC and DC signals. It also features a high-speed SPI interface for easy connection to a microcontroller or FPGA. The board is ideal for applications such as data acquisition, instrumentation, and measurement.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    5V
  • Interface
    SPI, Serial
  • Number of Bits
    24
  • Utilized IC / Part
    LTC2446
  • Supplied Contents
    Board(s)
  • Data Interface
    MICROWIRE™, Serial, SPI™
  • Sampling Rate
    8 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    8k
  • Number of A/D Converters
    1
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin PDIP Tube4520BUY
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8SOIC10000RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8SOIC784RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8DFN24RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube1940RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP Tube100RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8TSSOP0RFQ
ON SemiconductorON SEMICONDUCTOR - NL17SZ74USG - Flip-Flop, Complementary, Positive Edge, D, 2.6 ns, 250 MHz, 32 mA, US8947RFQ
Microchip Technology24LC025 Series 2 Kb I2C 2 Wire (256 x 8) 2.5 V Serial EEPROM - PDIP-81650BUY
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP T/R14RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP T/R48RFQ
Load more