web counter

Linear Technology/Analog Devices DC883ABOARD DEMO FOR LT3473EDD

Linear Technology/Analog Devices DC883A Reference Design 1
Linear Technology/Analog Devices DC883A Reference Design 1
Linear Technology/Analog Devices DC883A Reference Design 1
Linear Technology/Analog Devices DC883A Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsOLED Display

ECAD Model:

Description

The Analog Devices DC883A-A, LT3473EDD Demo Board is a Li-Ion to 25V Step-Up DC/DC Converter designed for consumer electronics applications. It is capable of converting an input voltage of 3V to 4.2V to an output voltage of 25V at 80mA. This demo board is ideal for testing and evaluating the performance of the LT3473EDD step-up DC/DC converter. It features a wide input voltage range, low quiescent current, and high efficiency. The board also includes a power switch, current limit, and thermal protection. This demo board is a great choice for applications requiring a reliable and efficient power supply.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Voltage-Input
    3V~4.2V
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    80mA
  • Voltage - Output
    25V
  • Frequency - Switching
    1.2MHz
  • Utilized IC / Part
    LT3473
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.0RFQ