web counter

Linear Technology/Analog Devices DC912AEVAL BOARD BOOST REG LT3487

Linear Technology/Analog Devices DC912A Reference Design 3
Linear Technology/Analog Devices DC912A Reference Design 1
Linear Technology/Analog Devices DC912A Reference Design 2
Linear Technology/Analog Devices DC912A Reference Design 3
Linear Technology/Analog Devices DC912A Reference Design 1
Linear Technology/Analog Devices DC912A Reference Design 1
Linear Technology/Analog Devices DC912A Reference Design 2
Linear Technology/Analog Devices DC912A Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsLCD TFT DisplayOLED Display

ECAD Model:

Description

The Analog Devices DC912A-A LT3487EDD Demo Board is a consumer electronics inverting DC/DC converter designed to provide a reliable and efficient power solution for a variety of applications. This board features a wide input voltage range of 4.5V to 36V, and can deliver up to 3A of output current. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board is also designed to be easy to use, with a simple user interface and intuitive graphical user interface. This board is ideal for applications such as automotive, industrial, and consumer electronics.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    2006
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LT3487
  • Voltage - Output
    15V -8V
  • Utilized IC / Part
    LT3487
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost, Inverting
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.Switching Voltage Regulators LT3420 - Photoflash Capacitor Chargers with Automatic Refresh0RFQ
Linear Technology/Analog DevicesIC PHOTOFLASH CAP CHARGER 10MSOP1500BUY