web counter

Linear Technology/Analog Devices DC930ABOARD DEMO FOR LTC4001EUF

Linear Technology/Analog Devices DC930A Reference Design 1
Linear Technology/Analog Devices DC930A Reference Design 1
Linear Technology/Analog Devices DC930A Reference Design 1
Linear Technology/Analog Devices DC930A Reference Design 1

Applications:

Battery Management >

Battery Charger

End Products:

Video and ImagingPortable ComputersSmart PhoneDocking StationDigital Camera

ECAD Model:

Description

The Analog Devices DC930A-A LTC4001 Demo Board is a single Li-ion cell/battery charge controller with built in charge termination, designed for video and imaging products. It features a wide input voltage range of 4.5V to 28V, and a programmable charge current up to 1.5A. The board also includes a charge status LED, a power switch, and a USB port for programming and monitoring. The LTC4001 Demo Board is designed to provide a simple and efficient way to charge Li-ion cells and batteries, and is ideal for use in video and imaging products.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Battery Charger
  • Utilized IC / Part
    LTC4001
  • Supplied Contents
    Board(s)
  • Embedded
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ