web counter

Linear Technology/Analog Devices DC941ABOARD DELTA SIGMA ADC LTC2482

Linear Technology/Analog Devices DC941A Reference Design 2
Linear Technology/Analog Devices DC941A Reference Design 1
Linear Technology/Analog Devices DC941A Reference Design 2
Linear Technology/Analog Devices DC941A Reference Design 1
Linear Technology/Analog Devices DC941A Reference Design 1
Linear Technology/Analog Devices DC941A Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

IndustrialIndustrial ControlOutdoor Temperature SensorStrain GaugeWeight ScaleInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC941A-A Demonstration Circuit is a versatile and powerful tool for evaluating the performance of the LTC2482 16-bit high performance DS analog-to-digital converter. This circuit is designed to operate over an industrial temperature range, making it suitable for a wide range of applications. It features a wide input voltage range of 0V to 5V, a low power consumption of only 1.2 mW, and a fast conversion rate of up to 1.5 MSPS. The DC941A-A also includes a variety of features such as a built-in reference voltage, a programmable gain amplifier, and a programmable digital filter. This demonstration circuit is an ideal solution for evaluating the performance of the LTC2482 in a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 4 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    Easy Drive™
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2482
  • Operating Supply Voltage
    5V
  • Interface
    SPI, Serial
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2482
  • Supplied Contents
    Board(s)
  • Data Interface
    MICROWIRE™, Serial, SPI™
  • Sampling Rate
    6.8 sps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    6.8
  • Number of A/D Converters
    1
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC EEPROM 2KBIT 400KHZ 8TSSOP5000RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8DFN24RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube100RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP Tube5RFQ
Analog Devices, Inc.3000RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP T/R14RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TDFN EP T/R25BUY
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP T/R48RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8DFN24RFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ