web counter

Linear Technology/Analog Devices DC951ABOARD DELTA SIGMA ADC LTC2481

Linear Technology/Analog Devices DC951A Reference Design 2
Linear Technology/Analog Devices DC951A Reference Design 1
Linear Technology/Analog Devices DC951A Reference Design 2
Linear Technology/Analog Devices DC951A Reference Design 1
Linear Technology/Analog Devices DC951A Reference Design 1
Linear Technology/Analog Devices DC951A Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

IndustrialIndustrial ControlOutdoor Temperature SensorStrain GaugeWeight ScaleInstrumentation and Measurement

ECAD Model:

Description

The Analog Devices DC951A-A Demonstration Circuit is a versatile and powerful tool for evaluating the performance of the LTC2481 16-Bit High Performance DS Analog-to-Digital Converter. This circuit is designed to operate over an industrial temperature range, making it suitable for a wide range of applications. It features a wide input voltage range, low power consumption, and high accuracy. The circuit also includes a reference voltage generator, a voltage reference buffer, and a voltage reference buffer amplifier. The circuit is designed to provide a complete solution for evaluating the performance of the LTC2481.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Packaging
    Box
  • Series
    Easy Drive™
  • Published
    2005
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2481
  • Operating Supply Voltage
    5V
  • Interface
    I2C, SPI, Serial
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2481
  • Supplied Contents
    Board(s)
  • Data Interface
    I2C, Serial, SPI
  • Sampling Rate
    7.5 sps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    7.5
  • Number of A/D Converters
    1
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin PDIP Tube4520BUY
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8SOIC10000RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP Tube5RFQ
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8TSSOP0RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin PDIP Tube0RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube601RFQ
Microchip Technology24LC025 Series 2 Kb I2C 2 Wire (256 x 8) 2.5 V Serial EEPROM - PDIP-81650BUY
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin SOIC N T/R23RFQ
Microchip TechnologyEEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TDFN EP T/R25BUY
Microchip TechnologyIC EEPROM 2K I2C 400KHZ 8TDFN0RFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ
Load more