Linear Technology/Analog Devices DC955ABOARD DELTA SIGMA ADC LTC2483
Description
The Analog Devices DC955A-A Demonstration Circuit is a versatile and powerful tool for evaluating the performance of the LTC2483 16-Bit High Performance DS Analog-to-Digital Converter. This device is designed for industrial temperature ranges and offers a wide range of features, including a low power consumption of only 1.2 mW, a wide input voltage range of 0V to 5V, and a high sampling rate of up to 1 MSPS. The DC955A-A also features a low noise floor of -90 dBV, a high SNR of up to 90 dB, and a wide dynamic range of up to 16 bits. This demonstration circuit is ideal for applications such as industrial automation, medical instrumentation, and data acquisition.
Specifications
Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
- TypeParameter
- Lifecycle StatusPRODUCTION (Last Updated: 3 weeks ago)
- Factory Lead Time8 Weeks
- Number of Pins0
- PackagingBox
- SeriesEasy Drive™
- Published2005
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Operating Supply Voltage5V
- InterfaceI2C, Serial
- Number of Bits16
- Utilized IC / PartLTC2483
- Supplied ContentsBoard(s)
- Data InterfaceI2C, Serial
- Sampling Rate6.8 sps
- Evaluation KitYes
- Sampling Rate (Per Second)6.8
- Number of A/D Converters1
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8SOIC | 10000 | RFQ | |
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8SOIC | 784 | RFQ | |
| Microchip Technology | IC EEPROM 2K I2C 400KHZ SOT23-6 | 3000 | BUY | |
| Microchip Technology | IC EEPROM 2K I2C 400KHZ 8DFN | 24 | RFQ | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TSSOP Tube | 5 | RFQ | |
| Analog Devices, Inc. | 3000 | RFQ | ||
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP Tube | 601 | RFQ | |
| Microchip Technology | 24LC025 Series 2 Kb I2C 2 Wire (256 x 8) 2.5 V Serial EEPROM - PDIP-8 | 1650 | BUY | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin MSOP T/R | 14 | RFQ | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin SOIC N T/R | 23 | RFQ | |
| Microchip Technology | EEPROM Serial-I2C 2K-bit 256 x 8 3.3V/5V 8-Pin TDFN EP T/R | 25 | BUY |
Load more


Product
Brand
Articles
Tools