web counter

Linear Technology/Analog Devices DC960AEVAL BOARD BUCK REG LTC3824

Linear Technology/Analog Devices DC960A Reference Design 1
Linear Technology/Analog Devices DC960A Reference Design 1
Linear Technology/Analog Devices DC960A Reference Design 1
Linear Technology/Analog Devices DC960A Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveBackplane Distributed PowerTelecom Power SupplyAutomotiveIndustrial

ECAD Model:

Description

The Analog Devices DC960A-A, LTC3824EMSE Demo Board is a versatile power supply solution designed for automotive and transportation applications. It features an input voltage range of 5.5V to 60V and a regulated output voltage of 5V/2A. The board is equipped with a wide range of protection features, including over-voltage, over-current, and short-circuit protection, as well as thermal shutdown. It also features a low-noise switching frequency of up to 1MHz, making it suitable for noise-sensitive applications. The board is designed to be easy to use and is ideal for prototyping and testing applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2007
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC3824
  • Voltage - Output
    5V
  • Frequency - Switching
    200kHz
  • Utilized IC / Part
    LTC3824
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    Unknown
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining