web counter

Linear Technology/Analog Devices DC974ABOARD DEMO FOR LT3844EFE

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveBackplane Distributed PowerTelecom Power SupplyMilitary and Avionics ImagingAutomotiveIndustrial

ECAD Model:

Description

The Analog Devices DC974A-A, LT3844EFE Demo Board, 60V DC/DC Controller w/ PLL, Automotive and Transportation is a demonstration board designed to showcase the capabilities of the LT3844EFE DC/DC controller. This board is ideal for automotive and transportation applications, as it can handle up to 60V input and output voltages. It features a PLL (Phase Locked Loop) for improved efficiency and a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board also includes a graphical user interface for easy setup and monitoring. With its robust design and wide range of features, the DC974A-A is an ideal solution for automotive and transportation applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 weeks ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    12V
  • Frequency - Switching
    600kHz
  • Utilized IC / Part
    LT3844
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining