web counter

Linear Technology/Analog Devices DC989B-BLTC3872-1ETS8 DEMO BOARD - 2.75V

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveIP PhoneTelecom Power SupplyAutomotiveIndustrial

ECAD Model:

Description

The Analog Devices DC989B-B Demonstration Board for LTC3872-1 is a single-output boost converter designed for automotive and transportation applications. It features an input voltage range of 3.0V to 4.5V without output de-rating, making it ideal for applications that require a wide input voltage range. The board is equipped with a graphical user interface (GUI) that allows users to quickly and easily configure the converter for their specific application. It also includes a comprehensive set of test points and connectors for easy debugging and troubleshooting. The board is designed to provide a reliable and efficient solution for powering automotive and transportation applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Voltage-Input
    3V~4.5V
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    2A
  • Voltage - Output
    5V
  • Frequency - Switching
    550kHz
  • Utilized IC / Part
    LTC3872-1
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Linear Technology/Analog DevicesIC REG CTRLR BUCK 38QFN20BUY