web counter

Linear Technology/Analog Devices DC996B-ABOARD DEMO 16BIT 130MSPS LTC2208

Linear Technology/Analog Devices DC996B-A Reference Design 2
Linear Technology/Analog Devices DC996B-A Reference Design 1
Linear Technology/Analog Devices DC996B-A Reference Design 2
Linear Technology/Analog Devices DC996B-A Reference Design 1
Linear Technology/Analog Devices DC996B-A Reference Design 1
Linear Technology/Analog Devices DC996B-A Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

AudioAnalog ReceiverCell BasestationImaging DeviceATE IC TesterCellular Phone

ECAD Model:

Description

The Analog Devices DC996B-A Demo Board is a powerful and versatile tool for evaluating the performance of the LTC2208 16-bit 130Msps, high speed and high dynamic range ADC, Audio Codec. This board features a wide range of features, including a high-speed ADC, a low-noise amplifier, a low-noise microphone preamplifier, a low-noise line driver, and a low-noise headphone amplifier. The board also includes a variety of connectors, allowing for easy connection to external devices. The board is designed to provide a comprehensive evaluation of the LTC2208's performance, allowing users to quickly and accurately assess the performance of the device. The board is also designed to be easy to use, with a simple user interface and intuitive controls. The board is an ideal tool for audio engineers, designers, and hobbyists who need to evaluate the performance of the LTC2208.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Packaging
    Bulk
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC2208
  • Number of Bits
    16
  • Utilized IC / Part
    LTC2208
  • Supplied Contents
    Board(s)
  • Data Interface
    Parallel
  • Sampling Rate (Per Second)
    130M
  • Number of A/D Converters
    1
  • Input Range
    2.25Vpp
  • Power (Typ) @ Conditions
    1.498W @ 130MSPS
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC, LVDS REPEATER, TSSOP-48 - More Details41RFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ