Maxim Integrated 78Q8430STEM-DBEthernet Development Tools 3-in-1 Silicon Delay Line
Control (CEC) and High-Definition Multimedia Interface (HDMI) applications. The 78Q8430STEM-DB is an evaluation kit that includes the 78Q8430 STEM Demo Board (D8430T3B_STEM) and the 78Q8430 STEM Evaluation Board (E8430T3B_STEM). The 78Q8430STEM-DB is designed to provide a complete platform for evaluating the 78Q8430 device. The 78Q8430STEM-DB includes the 78Q8430 STEM Demo Board (D8430T3B_STEM) and the 78Q8430 STEM Evaluation Board (E8430T3B_STEM). The 78Q8430STEM-DB is designed to provide a complete platform for evaluating the 78Q8430 device. The 78Q8430STEM-DB includes the 78Q8430 STEM Demo Board (D8430T3B_STEM) and the 78Q8430 STEM Evaluation Board (E8430T3B_STEM). The 78Q8430STEM-DB is designed to provide a complete platform for evaluating the 78Q8430 device. The 78Q8430STEM-DB includes the 78Q8430 STEM Demo Board (D8430T3B_STEM) and the 78Q8430 STEM Evaluation Board (E8430T3B_STEM). The 78Q8430STEM-DB is designed to provide a complete platform for evaluating the 78Q8430 device. The 78Q8430STEM-DB includes the 78Q8430 STEM Demo Board (D8430T3B_STEM) and the 78Q8430 STEM Evaluation Board (E8430T3B_STEM). The 78Q8430STEM-DB is designed to provide a complete platform for evaluating the 78Q8430 device. The 78Q8430STEM-DB includes the 78Q8430 STEM Demo Board (D8430T3B_STEM)
- TypeParameter
- Published2008
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeInterface
- FunctionEthernet Controller (PHY and MAC)
- Utilized IC / Part78Q8430
- Supplied ContentsBoard(s)
- Evaluation KitYes
- RoHS StatusROHS3 Compliant
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| ON Semiconductor | IC VREF SHUNT ADJ SOT-23F | 6318 | BUY | |
| ON Semiconductor | V-Ref Adjustable 2.495V to 36V 100mA 3-Pin SOT-23 T/R | 0 | RFQ | |
| Sharp Microelectronics | OPTOISOLATOR 5KV TRANS 4DIP | 100 | RFQ |


Product
Brand
Articles
Tools