web counter

Maxim Integrated MAX11192EVKIT#KIT EVAL FOR MAX11192

Maxim Integrated MAX11192EVKIT# Reference Design 9
Maxim Integrated MAX11192EVKIT# Reference Design 1
Maxim Integrated MAX11192EVKIT# Reference Design 2
Maxim Integrated MAX11192EVKIT# Reference Design 3
Maxim Integrated MAX11192EVKIT# Reference Design 4
Maxim Integrated MAX11192EVKIT# Reference Design 5
Maxim Integrated MAX11192EVKIT# Reference Design 6
Maxim Integrated MAX11192EVKIT# Reference Design 7
Maxim Integrated MAX11192EVKIT# Reference Design 8
Maxim Integrated MAX11192EVKIT# Reference Design 9
Maxim Integrated MAX11192EVKIT# Reference Design 1
Maxim Integrated MAX11192EVKIT# Reference Design 1
Maxim Integrated MAX11192EVKIT# Reference Design 2
Maxim Integrated MAX11192EVKIT# Reference Design 3
Maxim Integrated MAX11192EVKIT# Reference Design 4
Maxim Integrated MAX11192EVKIT# Reference Design 5
Maxim Integrated MAX11192EVKIT# Reference Design 6
Maxim Integrated MAX11192EVKIT# Reference Design 7
Maxim Integrated MAX11192EVKIT# Reference Design 8
Maxim Integrated MAX11192EVKIT# Reference Design 9

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementEncoderIndustrial Programmable Logic Controllers (PLCs)Current Sensing

ECAD Model:

Description

The Maxim Integrated MAX11192EVKIT-EVKIT# is an evaluation kit for the MAX11192 12-Bit, 2Msps, Dual Simultaneous Sampling SAR ADC with Internal Reference, Instrumentation and Measurement. This kit includes a MAX11192EVKIT# board, a MAX11192EVKIT# software, and a MAX11192EVKIT# user guide. The MAX11192EVKIT# board features two 12-bit, 2Msps, dual simultaneous sampling SAR ADCs with an internal reference, instrumentation and measurement. The board also includes a USB interface, a power supply, and a set of test points for easy connection to external components. The MAX11192EVKIT# software provides a graphical user interface for configuring and testing the MAX11192 ADC. The MAX11192EVKIT# user guide provides detailed instructions for setting up and using the evaluation kit.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Box
  • Published
    2017
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    MAX11192
  • Number of Bits
    12, 16
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Sampling Rate (Per Second)
    2M
  • Number of A/D Converters
    2
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP 93LC66BT-I/OT EEPROM, Microwire, 4 Kbit, 256 x 16bit, 2 MHz, Serial Microwire, SOT-23, 6 Pins5000RFQ