web counter

Maxim Integrated MAX11195EVKIT#EVKIT FOR MAX11195 DUAL SIMULTAN

Maxim Integrated MAX11195EVKIT# Reference Design 8
Maxim Integrated MAX11195EVKIT# Reference Design 1
Maxim Integrated MAX11195EVKIT# Reference Design 2
Maxim Integrated MAX11195EVKIT# Reference Design 3
Maxim Integrated MAX11195EVKIT# Reference Design 4
Maxim Integrated MAX11195EVKIT# Reference Design 5
Maxim Integrated MAX11195EVKIT# Reference Design 6
Maxim Integrated MAX11195EVKIT# Reference Design 7
Maxim Integrated MAX11195EVKIT# Reference Design 8
Maxim Integrated MAX11195EVKIT# Reference Design 1
Maxim Integrated MAX11195EVKIT# Reference Design 1
Maxim Integrated MAX11195EVKIT# Reference Design 2
Maxim Integrated MAX11195EVKIT# Reference Design 3
Maxim Integrated MAX11195EVKIT# Reference Design 4
Maxim Integrated MAX11195EVKIT# Reference Design 5
Maxim Integrated MAX11195EVKIT# Reference Design 6
Maxim Integrated MAX11195EVKIT# Reference Design 7
Maxim Integrated MAX11195EVKIT# Reference Design 8

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Instrumentation and MeasurementEncoderIndustrial Programmable Logic Controllers (PLCs)Current Sensing

ECAD Model:

Description

The MAX11195EVKIT-EVKIT# is an evaluation kit for the MAX11195 14-Bit, 2Msps, Dual Simultaneous Sampling SAR ADC with Internal Reference, Instrumentation and Measurement. This kit provides a complete platform for evaluating the performance of the MAX11195 ADC. It includes a MAX11195 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a MAX11195 ADC, a precision voltage reference, and a variety of test points and connectors for easy connection to external components. The USB-to-I2C interface board allows for easy communication with the MAX11195 ADC. The kit also includes a comprehensive software package that provides a graphical user interface for configuring and testing the MAX11195 ADC.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Bulk
  • Published
    2017
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Bits
    14
  • Utilized IC / Part
    MAX11195
  • Supplied Contents
    Board(s)
  • Sampling Rate
    2 Msps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    2M
  • Number of A/D Converters
    2
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP 93LC66BT-I/OT EEPROM, Microwire, 4 Kbit, 256 x 16bit, 2 MHz, Serial Microwire, SOT-23, 6 Pins5000RFQ