web counter

Maxim Integrated MAX11615EVSYS+EVALUATION SYSTEM FOR MAX11615

Maxim Integrated MAX11615EVSYS+ Reference Design 3
Maxim Integrated MAX11615EVSYS+ Reference Design 1
Maxim Integrated MAX11615EVSYS+ Reference Design 2
Maxim Integrated MAX11615EVSYS+ Reference Design 3
Maxim Integrated MAX11615EVSYS+ Reference Design 1
Maxim Integrated MAX11615EVSYS+ Reference Design 1
Maxim Integrated MAX11615EVSYS+ Reference Design 2
Maxim Integrated MAX11615EVSYS+ Reference Design 3

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Power ManagementBattery-Powered Test EquipmentPortableSystem Monitoring and ControlMedical InstrumentsSolar-Powered Remote Systems

ECAD Model:

Description

The MAX11615EVSYS+ Evaluation System is a comprehensive development platform for the MAX11615 8-Channel, I2C, 12-Bit, Low-Power ADC, Power Management IC. This evaluation system provides a complete solution for evaluating the MAX11615, including a USB-based GUI, a MAX11615 evaluation board, and a MAX11615 daughter board. The evaluation board includes a USB-to-I2C interface, a MAX11615 IC, and a MAX11615 daughter board. The daughter board provides access to all of the MAX11615's features, including its 8-channel, 12-bit ADC, power management, and I2C interface. The USB-based GUI provides a user-friendly interface for configuring and testing the MAX11615. The evaluation system also includes a comprehensive set of documentation, including a user guide, application notes, and reference designs. The MAX11615EVSYS+ Evaluation System is an ideal platform for quickly and easily evaluating the MAX11615.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Box
  • Published
    2010
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    MAX11615
  • Operating Supply Voltage
    3V
  • Interface
    I2C, Serial
  • Number of Bits
    8, 10, 12
  • Utilized IC / Part
    MAX11615
  • Supplied Contents
    Board(s)
  • Data Interface
    I2C, Serial
  • Sampling Rate
    94.4 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    94.4k
  • Number of A/D Converters
    1
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Nexperia USA Inc.IC 8BIT SHIFT REGISTER 16-DHVQFN1261BUY
Nexperia USA Inc.IC SHIFT REGISTER 8BIT 16DHVQFN60000RFQ
Texas InstrumentsIC REG LINEAR 9V 100MA 8USMD32345BUY
Nexperia USA Inc.IC SHIFT REGISTER 8BIT 16SOIC58837RFQ
Diodes IncorporatedHC HIGH PIN COUNT SO-1610BUY
Diodes IncorporatedHC HIGH PIN COUNT TSSOP-160BUY
NXP USA Inc.Counter Shift Registers 8bit serial-in serial/parallel-out0RFQ