web counter

Maxim Integrated MAX11616EVSYS+EVALUATION SYSTEM FOR MAX11616

Maxim Integrated MAX11616EVSYS+ Reference Design 6
Maxim Integrated MAX11616EVSYS+ Reference Design 1
Maxim Integrated MAX11616EVSYS+ Reference Design 2
Maxim Integrated MAX11616EVSYS+ Reference Design 3
Maxim Integrated MAX11616EVSYS+ Reference Design 4
Maxim Integrated MAX11616EVSYS+ Reference Design 5
Maxim Integrated MAX11616EVSYS+ Reference Design 6
Maxim Integrated MAX11616EVSYS+ Reference Design 1
Maxim Integrated MAX11616EVSYS+ Reference Design 1
Maxim Integrated MAX11616EVSYS+ Reference Design 2
Maxim Integrated MAX11616EVSYS+ Reference Design 3
Maxim Integrated MAX11616EVSYS+ Reference Design 4
Maxim Integrated MAX11616EVSYS+ Reference Design 5
Maxim Integrated MAX11616EVSYS+ Reference Design 6

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Power ManagementBattery-Powered Test EquipmentPortableSystem Monitoring and ControlMedical InstrumentsSolar-Powered Remote Systems

ECAD Model:

Description

The MAX11616EVSYS+ Evaluation System for the MAX11616 12-Channel, I2C, 12-Bit, Low-Power ADC, Power Management IC is a comprehensive evaluation platform for the MAX11616. It includes a MAX11616 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features a MAX11616 IC, a 3.3V voltage regulator, and a variety of connectors and jumpers for easy connection to external components. The USB-to-I2C interface board provides a convenient way to connect the evaluation board to a PC for programming and data acquisition. The evaluation system also includes a comprehensive software package that provides a graphical user interface for configuring the MAX11616 and acquiring data. The software also includes a library of example programs for quickly getting started with the MAX11616.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Box
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    MAX11616
  • Operating Supply Voltage
    3V
  • Interface
    I2C, Serial
  • Number of Bits
    8, 10, 12
  • Utilized IC / Part
    MAX11616
  • Supplied Contents
    Board(s)
  • Data Interface
    I2C, Serial
  • Sampling Rate
    94.4 ksps
  • Evaluation Kit
    Yes
  • Sampling Rate (Per Second)
    94.4k
  • Number of A/D Converters
    1
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedLDO Regulator Pos 1.25V to 5V5V 1A 16-Pin TSSOP EP667RFQ
Maxim Integrated432RFQ