Maxim Integrated MAX11617EVSYS+EVALUATION SYSTEM FOR MAX11617
Description
The MAX11617EVSYS+ Evaluation System is a comprehensive development platform for the MAX11617 12-Channel, I2C, 12-Bit, Low-Power ADC, Power Management IC. The evaluation system includes a MAX11617EVSYS+ board, a MAX11617EVSYS+ software package, and a USB cable. The board features a MAX11617 IC, a USB-to-I2C interface, and a variety of connectors and jumpers for easy connection to external components. The software package includes a GUI, example code, and a library of functions for configuring and controlling the MAX11617. The evaluation system provides a complete solution for evaluating the performance of the MAX11617 and developing applications that use it.
Specifications
Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
- TypeParameter
- Factory Lead Time6 Weeks
- PackagingBox
- Published2008
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Base Part NumberMAX11617
- Operating Supply Voltage3V
- InterfaceI2C, Serial
- Number of Bits8, 10, 12
- Utilized IC / PartMAX11617
- Supplied ContentsBoard(s)
- Data InterfaceI2C, Serial
- Sampling Rate94.4 ksps
- Evaluation KitYes
- Sampling Rate (Per Second)94.4k
- Number of A/D Converters1
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Maxim Integrated | LDO Regulator Pos 1.25V to 5V5V 1A 16-Pin TSSOP EP | 667 | RFQ | |
| Maxim Integrated | 432 | RFQ |


Product
Brand
Articles
Tools