web counter

Maxim Integrated MAX1363EVKITEVAL KIT MAX1361/MAX1363 (4-CHAN

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Medical and HealthcareServersSystem Monitoring and ControlWorkstationPortable Medical InstrumentationPower Supplies

ECAD Model:

Description

The Maxim Integrated MAX1363EVKIT is an evaluation kit for the MAX1363 12-Bit, 133 KSPS, 4CH ADC for Portable Medical Instrumentation, Medical and Healthcare Applications. This kit provides a complete platform for evaluating the performance of the MAX1363 ADC in a variety of medical and healthcare applications. The kit includes a MAX1363 evaluation board, a USB-to-I2C interface board, and a USB cable. The evaluation board features four analog input channels, a reference voltage, and a power supply. The USB-to-I2C interface board allows for easy communication between the evaluation board and a PC. The kit also includes a comprehensive software package that provides a graphical user interface for configuring and testing the MAX1363 ADC. The MAX1363EVKIT is an ideal solution for evaluating the performance of the MAX1363 ADC in medical and healthcare applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    2 Weeks
  • Packaging
    Box
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
MagnaChip0RFQ