web counter

Maxim Integrated MAX14001PMB#PERIPHERAL MODULE THAT PROVIDES

Maxim Integrated MAX14001PMB# Reference Design 2
Maxim Integrated MAX14001PMB# Reference Design 1
Maxim Integrated MAX14001PMB# Reference Design 2
Maxim Integrated MAX14001PMB# Reference Design 1
Maxim Integrated MAX14001PMB# Reference Design 1
Maxim Integrated MAX14001PMB# Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Communications and TelecomSubstation AutomationIndustrial ControlDistribution Automation

ECAD Model:

Description

The MAX14001PMB-PMB# Peripheral Module for the MAX14001 Configurable, Isolated 10-bit ADC for Multi-Range Binary Inputs, Communications and Telecom from Maxim Integrated is a versatile and reliable solution for a wide range of applications. This module features a 10-bit ADC with a wide range of input ranges, allowing for a variety of applications. It also features an isolated power supply, allowing for a safe and reliable operation. Additionally, it has a wide range of communication protocols, including RS-232, RS-485, and CAN, making it suitable for a variety of communication and telecom applications. The module also features a variety of protection features, including over-voltage, over-current, and short-circuit protection, ensuring a safe and reliable operation.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2017
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Data Acquisition
  • Function
    Analog to Digital Converter (ADC)
  • Utilized IC / Part
    MAX14001
  • Contents
    Board(s)
  • Platform
    Pmod™
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC VREF SERIES 2.048V 8UMAX5000RFQ