web counter

Maxim Integrated MAX14002EVSYS#EVAL FOR MAX14002

Maxim Integrated MAX14002EVSYS# Reference Design 2
Maxim Integrated MAX14002EVSYS# Reference Design 1
Maxim Integrated MAX14002EVSYS# Reference Design 2
Maxim Integrated MAX14002EVSYS# Reference Design 1
Maxim Integrated MAX14002EVSYS# Reference Design 1
Maxim Integrated MAX14002EVSYS# Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

Communications and TelecomSubstation AutomationIndustrial ControlDistribution Automation

ECAD Model:

Description

The MAX14002EVSYS# Evaluation System for the MAX14002 Configurable, Isolated 10-bit ADC for Multi-Range Binary Inputs, Communications and Telecom Applications is a comprehensive evaluation system designed to evaluate the performance of the MAX14002 ADC. The system includes a MAX14002EVSYS# evaluation board, a MAX14002EVKIT# evaluation kit, and a MAX14002EVGUI# graphical user interface (GUI). The evaluation board provides a platform for testing the MAX14002 ADC in a variety of applications, including communications and telecom applications. The evaluation kit includes a MAX14002EVKIT# evaluation board, a MAX14002EVGUI# graphical user interface (GUI), and a MAX14002EVKIT# software package. The GUI provides a convenient way to configure the MAX14002 ADC and to monitor its performance. The software package includes a library of example programs that demonstrate the features of the MAX14002 ADC. The MAX14002EVSYS# Evaluation System is an ideal tool for evaluating the performance of the MAX14002 ADC in a variety of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Box
  • Published
    2016
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Number of Bits
    10
  • Utilized IC / Part
    MAX14002
  • Supplied Contents
    Board(s)
  • Data Interface
    SPI
  • Sampling Rate (Per Second)
    10k
  • Number of A/D Converters
    1
  • Input Range
    0 ~ VREF
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
MagnaChip0RFQ