web counter

Maxim Integrated MAX14882EVKIT#EVAL MAX14882 CAN TXRX

Maxim Integrated MAX14882EVKIT# Reference Design 2
Maxim Integrated MAX14882EVKIT# Reference Design 1
Maxim Integrated MAX14882EVKIT# Reference Design 2
Maxim Integrated MAX14882EVKIT# Reference Design 1
Maxim Integrated MAX14882EVKIT# Reference Design 1
Maxim Integrated MAX14882EVKIT# Reference Design 2

Applications:

Isolation >

Isolated CAN

End Products:

IndustrialGear-BoxHVACBuilding AutomationIndustrial Control

ECAD Model:

Description

The MAX14882EVKIT-EVKIT# is an evaluation kit for the MAX14882 5kVRMS Isolated CAN Transceiver with Integrated Transformer Driver. This kit is designed for industrial automation applications and provides a complete platform for evaluating the performance of the MAX14882. It includes a MAX14882 evaluation board, a USB-to-CAN adapter, and a USB cable. The evaluation board features a 5kVRMS isolated CAN transceiver with integrated transformer driver, as well as a CAN transceiver interface, a CAN bus connector, and a power supply connector. The USB-to-CAN adapter allows for easy connection to a PC for data logging and analysis. The kit also includes a comprehensive user guide and software for configuring and testing the MAX14882.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    CANbus
  • Utilized IC / Part
    MAX14882
  • Supplied Contents
    Board(s)
  • Primary Attributes
    Isolated
  • Embedded
    No
  • Secondary Attributes
    On-Board Test Points
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
ON SemiconductorIC INVERTER 2CH 2-INP SC70-66613RFQ