web counter

Maxim Integrated MAX15020EVKIT+EVAL KIT FOR MAX15020

Maxim Integrated MAX15020EVKIT+ Reference Design 1
Maxim Integrated MAX15020EVKIT+ Reference Design 1
Maxim Integrated MAX15020EVKIT+ Reference Design 1
Maxim Integrated MAX15020EVKIT+ Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveAutomotivePrintersIndustrial

ECAD Model:

Description

The MAX15020EVKIT+ Evaluation Kit from Maxim Integrated is a complete evaluation platform for the MAX15020 0.8 to 36V DC to DC Single Output Power Supply for Automotive and Transportation applications. This kit includes a MAX15020EVKIT+ board, a MAX15020EVKIT+ daughter board, and a MAX15020EVKIT+ software package. The MAX15020EVKIT+ board provides a complete evaluation platform for the MAX15020, allowing users to quickly and easily evaluate the performance of the device. The MAX15020EVKIT+ daughter board provides a convenient way to connect the MAX15020 to the evaluation board, and the MAX15020EVKIT+ software package provides a graphical user interface for configuring and monitoring the MAX15020. The MAX15020EVKIT+ is an ideal solution for automotive and transportation applications that require a reliable, efficient, and cost-effective DC to DC power supply.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Voltage-Input
    7.5V~40V
  • Packaging
    Bulk
  • Published
    2012
  • Part Status
    Not For New Designs
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    2A
  • Voltage - Output
    30V
  • Utilized IC / Part
    MAX15020
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining