web counter

Maxim Integrated MAX16046EVKIT+BOARD EVAL FOR MAX16046

Applications:

Power Management >

Microprocessor Power Supervisory

End Products:

Computers and PeripheralsServersWorkstation

ECAD Model:

Description

The MAX16046EVKIT+ Evaluation Kit from Maxim Integrated is a comprehensive evaluation platform for the MAX16046 Microprocessor Power Supervisory for Servers, Computers and Peripherals. This kit includes a MAX16046EVKIT+ board, a MAX16046EVKIT+ software package, and a MAX16046EVKIT+ user guide. The MAX16046EVKIT+ board features a MAX16046 microprocessor power supervisory IC, a MAX16046EVKIT+ software package, and a MAX16046EVKIT+ user guide. The MAX16046EVKIT+ software package includes a Windows-based GUI, a command-line interface, and a library of example programs. The MAX16046EVKIT+ user guide provides detailed information on the MAX16046 microprocessor power supervisory IC, the MAX16046EVKIT+ software package, and the MAX16046EVKIT+ board. The MAX16046EVKIT+ Evaluation Kit is an ideal platform for evaluating the MAX16046 microprocessor power supervisory IC for servers, computers, and peripherals.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Base Part Number
    MAX16046
  • Function
    Power Supply Supervisor/Tracker/Sequencer
  • Utilized IC / Part
    MAX16046, MAX16048
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining