web counter

Maxim Integrated MAX17085BEVKIT+Evaluation Kit Is A Complete And Fully Assembled And Tested PCB

Applications:

Battery Management >

Battery Charger

End Products:

Consumer ElectronicsPersonal Digital AssistantNotebookLaptopCellular Phone

ECAD Model:

Description

The MAX17085BEVKIT+ Evaluation Kit from Maxim Integrated is designed to evaluate the MAX17085 17.5V, 4-Cell, Lithium-Ion/Nickel-Cadmium/Nickel-Metal Hydride Battery Charger for Cellular Phone, Consumer Electronics, and Portable Devices. This kit includes a MAX17085BEVKIT+ board, a USB cable, and a power supply. The board features a MAX17085 IC, a USB connector, a power supply connector, and a battery connector. The USB cable allows for easy connection to a PC for programming and monitoring. The power supply provides the necessary power to the board. The board also includes a set of LEDs to indicate the status of the charger. The MAX17085BEVKIT+ Evaluation Kit is an ideal solution for evaluating the MAX17085 battery charger.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Mount
    PCB
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog DevicesSwitching Regulator, Current-mode, 3A, 1150kHz Switching Freq-Max, BICMOS, PBGA90RFQ