web counter

Maxim Integrated MAX17435EVKIT+Evaluation Kit MAX17435 Is A Multi-Chemistry Battery Charger Controller With Smbusk Programmable Charge Current

Applications:

Battery Management >

Battery Charger

End Products:

Consumer ElectronicsPersonal Digital AssistantNotebookLaptopCellular Phone

ECAD Model:

Description

The MAX17435EVKIT+ is an evaluation kit for the MAX17435 19.2V Lithium-Ion/Nickel-Cadmium/Nickel-Metal Hydride Battery Charger for Cellular Phone, Consumer Electronics, and Portable Devices. This kit includes a MAX17435EVKIT+ board, a MAX17435EVKIT+ adapter, and a MAX17435EVKIT+ cable. The MAX17435EVKIT+ board features a USB port, a power switch, and a power LED. The MAX17435EVKIT+ adapter is designed to provide power to the board and the MAX17435EVKIT+ cable is used to connect the board to the device being charged. The MAX17435EVKIT+ board also includes a MAX17435EVKIT+ software package which allows users to configure the charger and monitor the charging process. The MAX17435EVKIT+ is an ideal solution for charging a variety of devices, including cellular phones, consumer electronics, and portable devices.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining