web counter

Maxim Integrated MAX17505EVKITA#

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

IndustrialWireless Base StationDistributed Control SystemIndustrialPower Supplies

ECAD Model:

Description

The MAX17505EVKITA-EVKITA# is an evaluation kit for the MAX17505, a 3.3V high-voltage, high-efficiency, synchronous step-down DC-DC converter. This kit is designed for industrial temperature applications and includes a MAX17505EVKITA# board, a MAX17505EVKITA# daughter board, and a MAX17505EVKITA# power supply. The MAX17505EVKITA# board features a wide input voltage range of 4.5V to 28V, adjustable output voltage range of 0.6V to 3.3V, and a maximum output current of 3A. It also includes a wide range of protection features such as over-voltage, over-current, and short-circuit protection. The MAX17505EVKITA# daughter board provides a convenient way to evaluate the MAX17505 in a variety of applications. The MAX17505EVKITA# power supply provides a regulated 3.3V output for the MAX17505EVKITA# board.