web counter

Maxim Integrated MAX17651EVKIT#EVKIT FOR 50MA, 60V, LOW IQ LINE

Maxim Integrated MAX17651EVKIT# Reference Design 1
Maxim Integrated MAX17651EVKIT# Reference Design 1
Maxim Integrated MAX17651EVKIT# Reference Design 1
Maxim Integrated MAX17651EVKIT# Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementPost-RegulatorsBattery Powered EquipmentRemote SensorsIndustrial Power SupplyUtility Meters

ECAD Model:

Description

The MAX17651EVKIT-EVKIT# is an evaluation kit for the MAX17651 4V to 60V, 100mA, Ultra-Low Quiescent Current Linear Regulator, Power Management IC. This kit provides a complete platform for evaluating the performance of the MAX17651 IC, allowing users to quickly and easily evaluate the device's features and performance. The kit includes a MAX17651 evaluation board, a USB cable, and a power supply. The evaluation board features a wide range of test points and connectors, allowing users to easily connect the device to their own test equipment. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the device. The kit is ideal for evaluating the performance of the MAX17651 IC in a variety of applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Voltage-Input
    4V~60V
  • Packaging
    Box
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    100mA
  • Voltage - Output
    0.6V~59V
  • Utilized IC / Part
    MAX17651
  • Supplied Contents
    Board(s)
  • Regulator Type
    Positive Adjustable
  • Board Type
    Fully Populated
  • Channels per IC
    1 - Single
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining