web counter

Maxim Integrated MAX17681AEVKITB#EVAL KIT MAX17681A ISO-BUCK REG

Maxim Integrated MAX17681AEVKITB# Reference Design 1
Maxim Integrated MAX17681AEVKITB# Reference Design 1
Maxim Integrated MAX17681AEVKITB# Reference Design 1
Maxim Integrated MAX17681AEVKITB# Reference Design 1

Applications:

Power Supplies >

DC to DC Multi-Output Power Supplies

End Products:

Communications and TelecomSmart MeteringFloating Power Supply GenerationFieldbus InterfacesIsolated Power SuppliesPLC & DCS Modules

ECAD Model:

Description

The MAX17681AEVKITB-AEVKITB# Evaluation Kit from Maxim Integrated is designed for use with the MAX17681A 4.5V to 42V Input, High-Efficiency, Iso-Buck DC-DC Converter. This kit provides a complete evaluation platform for the MAX17681A, allowing users to quickly and easily evaluate the performance of the device in communications and telecom applications. The kit includes a MAX17681A evaluation board, a power supply, and a USB-to-I2C interface board. The MAX17681A is capable of providing an isolated ±7V or ±5V output configuration, making it ideal for powering sensitive components in communications and telecom applications. The evaluation board also features a wide range of test points and jumpers, allowing users to easily configure the device for their specific application.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    MAX17681
  • Voltage - Output
    ±7V
  • Frequency - Switching
    200kHz
  • Utilized IC / Part
    750342779, MAX17681
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    2, Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining